ORION Fans DC Brushless Fans (BLDC) OD1232-12MB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1137-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1137-ND
DC Brushless Fans (BLDC) 1053-1137-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 107.0 CFM (3.00m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 12VDC, 107CFM, 0.5A, 3300RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x32mm, 12VDC, 107CFM, 0.5A, 3300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 107Cfm, 48Db, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 107Cfm, 48Db, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2506
Axial Fan, Ball, 107Cfm, 48Db, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2506
AXIAL FAN, BALL, 107CFM, 48DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

AXIAL FAN, BALL, 107CFM, 48DB, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:3300rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 120X32 12V BALL, 107cfm - OD1232-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 12V BALL, 107cfm
OD1232-12MB
FAN DC 120X32 12V BALL, 107cfm OD1232-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-12MB
FAN AXIAL 120X32MM 12VDC WIRE

FAN AXIAL 120X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1137-ND OD1232-12MB 89AH2506 OD1232-12MB OD1232-12MB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 107Cfm, 48Db, 12Vdc; Supply Voltage Vdc Orion Fans FAN DC 120X32 12V BALL, 107cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.3300 in H2O (0.6165 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details