ORION Fans DC Fans OD1232-12LS

Description
DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Sleeve Bearing, 2x Wire Leads
Datasheet
Description
DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Sleeve Bearing, 2x Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Sleeve Bearing, 2x Wire Leads

DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Sleeve Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-12LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-12LS
FAN AXIAL 120X32MM 12VDC WIRE

FAN AXIAL 120X32MM 12VDC WIRE

Supplier's Site
FAN DC 120X32 12V SLEEVE, 93cfm - OD1232-12LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 12V SLEEVE, 93cfm
OD1232-12LS
FAN DC 120X32 12V SLEEVE, 93cfm OD1232-12LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1232-12LS OD1232-12LS OD1232-12LS
Product Name DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 120X32 12V SLEEVE, 93cfm
Maximum Air Flow 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr)
Maximum Sound Level 44 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7602 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details