ORION Fans DC Brushless Fans (BLDC) OD1232-12LB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD1232-12LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD1232-12LB-ND
DC Brushless Fans (BLDC) OD1232-12LB-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 120X32 12V BALL, 93cfm - OD1232-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X32 12V BALL, 93cfm
OD1232-12LB
FAN DC 120X32 12V BALL, 93cfm OD1232-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 120x32mm, 12VDC, 93CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1232-12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1232-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1232-12LB
FAN AXIAL 120X32MM 12VDC WIRE

FAN AXIAL 120X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD1232-12LB-ND OD1232-12LB OD1232-12LB OD1232-12LB
Product Name DC Brushless Fans (BLDC) FAN DC 120X32 12V BALL, 93cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 44 dbA 44 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 346 SCFM (588 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details