AXIAL FAN, BALL BEARING, 120MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:90CFM; Noise Rating:35dBA; Power Rating:3.5W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 120x25mm, 48VDC, 70CFM, 0.07A, 35dBA, 2500RPM, Dual Ball Bearing, Wire Leads
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 36AJ7519 | OD1225-48MB |
| Product Name | Axial Fan, Ball Bearing, 120Mm, 48Vdc; Supply Voltage Vdc Orion Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 90 SCFM (153 m³/hr) | |
| Nominal Voltage | 48 volts |