Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
ORION FANS
OCN-1032RH -- CAGE NUTS FOR ROUND HOLES. ORION FANS
ORION Fans
Cage Nuts For Round Holes. Orion Fans
OCN-1032RH
Description
CAGE NUTS FOR ROUND HOLES.
Newark, An Avnet Company
Done
Description
CAGE NUTS FOR ROUND HOLES.
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cage Nuts For Round Holes. Orion Fans
36AJ7481
Cage Nuts For Round Holes. Orion Fans
36AJ7481
CAGE NUTS FOR ROUND HOLES.
CAGE NUTS FOR ROUND HOLES.
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
36AJ7481
Product Name
Cage Nuts For Round Holes. Orion Fans
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
RH60000N4LG
Specs
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Centrifugal Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Rosenberg USA
Backward Curved Fan
UNO674504E
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
81 dbA
View Details
Qualtek Electronics Corp.
40x40x20mm, 24 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04020DBMW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3
suppliers