ORION Fans Ac Fan, Ball, 1500Rpm, 115V, 38W; Nominal Rated Voltage Ac Orion Fans OAM92AN-11-2WB

Description
AC FAN, BALL, 1500RPM, 115V, 38W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:38W
Datasheet
Description
AC FAN, BALL, 1500RPM, 115V, 38W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:38W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 1500Rpm, 115V, 38W; Nominal Rated Voltage Ac Orion Fans - 47AK2713 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 1500Rpm, 115V, 38W; Nominal Rated Voltage Ac Orion Fans
47AK2713
Ac Fan, Ball, 1500Rpm, 115V, 38W; Nominal Rated Voltage Ac Orion Fans 47AK2713
AC FAN, BALL, 1500RPM, 115V, 38W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:38W

AC FAN, BALL, 1500RPM, 115V, 38W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:38W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47AK2713
Product Name Ac Fan, Ball, 1500Rpm, 115V, 38W; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 134 SCFM (228 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x20mm, 12 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details