ORION Fans Ac Fan, Ball, 1500Rpm, 115V, 40W; Nominal Rated Voltage Ac Orion Fans OAM92AN-11-1WB

Description
AC FAN, BALL, 1500RPM, 115V, 40W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:40W
Datasheet
Description
AC FAN, BALL, 1500RPM, 115V, 40W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:40W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 1500Rpm, 115V, 40W; Nominal Rated Voltage Ac Orion Fans - 47AK2712 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 1500Rpm, 115V, 40W; Nominal Rated Voltage Ac Orion Fans
47AK2712
Ac Fan, Ball, 1500Rpm, 115V, 40W; Nominal Rated Voltage Ac Orion Fans 47AK2712
AC FAN, BALL, 1500RPM, 115V, 40W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:40W

AC FAN, BALL, 1500RPM, 115V, 40W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:40W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47AK2712
Product Name Ac Fan, Ball, 1500Rpm, 115V, 40W; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details