ORION Fans Fan Blower, 404Mm X 162Mm, 287W, 230Vac; Blower Type Orion Fans OAB400-22-1

Description
FAN BLOWER, 404MM X 162MM, 287W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:404mm; External Depth:162mm; Air Flow - CFM:1900CFM; Air Flow - m3/min:-; Noise Rating:73dB; Power Rating:287W RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 404MM X 162MM, 287W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:404mm; External Depth:162mm; Air Flow - CFM:1900CFM; Air Flow - m3/min:-; Noise Rating:73dB; Power Rating:287W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 404Mm X 162Mm, 287W, 230Vac; Blower Type Orion Fans - 91AH9574 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 404Mm X 162Mm, 287W, 230Vac; Blower Type Orion Fans
91AH9574
Fan Blower, 404Mm X 162Mm, 287W, 230Vac; Blower Type Orion Fans 91AH9574
FAN BLOWER, 404MM X 162MM, 287W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:404mm; External Depth:162mm; Air Flow - CFM:1900CFM; Air Flow - m3/min:-; Noise Rating:73dB; Power Rating:287W RoHS Compliant: Yes

FAN BLOWER, 404MM X 162MM, 287W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:404mm; External Depth:162mm; Air Flow - CFM:1900CFM; Air Flow - m3/min:-; Noise Rating:73dB; Power Rating:287W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 404x162mm, 230VAC, 1900CFM, 287W, 73dBA, 1250RPM, with Capacitor, Sealed Dual Ball Bearing, 4x Wire Leads UL1332 22AWG

Blowers AC Motorized Impeller, 404x162mm, 230VAC, 1900CFM, 287W, 73dBA, 1250RPM, with Capacitor, Sealed Dual Ball Bearing, 4x Wire Leads UL1332 22AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9574 OAB400-22-1
Product Name Fan Blower, 404Mm X 162Mm, 287W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 1900 SCFM (3229 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details