ORION Fans Fan Blower, 360Mm X 167Mm, 270W, 115Vac; Blower Type Orion Fans OAB360-11-1

Description
FAN BLOWER, 360MM X 167MM, 270W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 360MM X 167MM, 270W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 360Mm X 167Mm, 270W, 115Vac; Blower Type Orion Fans - 91AH9572 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 360Mm X 167Mm, 270W, 115Vac; Blower Type Orion Fans
91AH9572
Fan Blower, 360Mm X 167Mm, 270W, 115Vac; Blower Type Orion Fans 91AH9572
FAN BLOWER, 360MM X 167MM, 270W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes

FAN BLOWER, 360MM X 167MM, 270W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 360x167mm, 115VAC, 1645CFM, 270W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Blowers AC Motorized Impeller, 360x167mm, 115VAC, 1645CFM, 270W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9572 OAB360-11-1
Product Name Fan Blower, 360Mm X 167Mm, 270W, 115Vac; Blower Type Orion Fans Blowers
Air Flow Rate 1645 SCFM (2796 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details