ORION Fans Fan Blower, 318 X 154.5Mm, 155W, 230Vac; Blower Type Orion Fans OAB318-22-1B

Description
FAN BLOWER, 318 X 154.5MM, 155W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154.5mm; Air Flow - CFM:1165CFM; Air Flow - m3/min:-; Noise Rating:66dB RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 318 X 154.5MM, 155W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154.5mm; Air Flow - CFM:1165CFM; Air Flow - m3/min:-; Noise Rating:66dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 318 X 154.5Mm, 155W, 230Vac; Blower Type Orion Fans - 91AH9571 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 318 X 154.5Mm, 155W, 230Vac; Blower Type Orion Fans
91AH9571
Fan Blower, 318 X 154.5Mm, 155W, 230Vac; Blower Type Orion Fans 91AH9571
FAN BLOWER, 318 X 154.5MM, 155W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154.5mm; Air Flow - CFM:1165CFM; Air Flow - m3/min:-; Noise Rating:66dB RoHS Compliant: Yes

FAN BLOWER, 318 X 154.5MM, 155W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154.5mm; Air Flow - CFM:1165CFM; Air Flow - m3/min:-; Noise Rating:66dB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 318x154.5mm, 230VAC, 1165CFM, 155W, 66dBA, 1580RPM, Dual Ball Bearing, 4x Wire Leads

Blowers AC Motorized Impeller, 318x154.5mm, 230VAC, 1165CFM, 155W, 66dBA, 1580RPM, Dual Ball Bearing, 4x Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9571 OAB318-22-1B
Product Name Fan Blower, 318 X 154.5Mm, 155W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 1165 SCFM (1980 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 315479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details