ORION Fans Fan Blower, 251.5 X 98.1Mm, 240W, 230Vac; Blower Type Orion Fans OAB250-22-1

Description
FAN BLOWER, 251.5 X 98.1MM, 240W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 251.5 X 98.1MM, 240W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 251.5 X 98.1Mm, 240W, 230Vac; Blower Type Orion Fans - 91AH9569 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 251.5 X 98.1Mm, 240W, 230Vac; Blower Type Orion Fans
91AH9569
Fan Blower, 251.5 X 98.1Mm, 240W, 230Vac; Blower Type Orion Fans 91AH9569
FAN BLOWER, 251.5 X 98.1MM, 240W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes

FAN BLOWER, 251.5 X 98.1MM, 240W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 251.5x98.1mm, 230VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Blowers AC Motorized Impeller, 251.5x98.1mm, 230VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9569 OAB250-22-1
Product Name Fan Blower, 251.5 X 98.1Mm, 240W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 850 SCFM (1445 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 510 SCFM (866 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details