ORION Fans Fan Blower, 225Mm X 99Mm, 157W, 230Vac; Blower Type Orion Fans OAB22599-22-1B

Description
FAN BLOWER, 225MM X 99MM, 157W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:770CFM; Air Flow - m3/min:-; Noise Rating:71dB; IP Rating:IP55 RoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 225MM X 99MM, 157W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:770CFM; Air Flow - m3/min:-; Noise Rating:71dB; IP Rating:IP55 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 225Mm X 99Mm, 157W, 230Vac; Blower Type Orion Fans - 91AH9567 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 225Mm X 99Mm, 157W, 230Vac; Blower Type Orion Fans
91AH9567
Fan Blower, 225Mm X 99Mm, 157W, 230Vac; Blower Type Orion Fans 91AH9567
FAN BLOWER, 225MM X 99MM, 157W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:770CFM; Air Flow - m3/min:-; Noise Rating:71dB; IP Rating:IP55 RoHS Compliant: Yes

FAN BLOWER, 225MM X 99MM, 157W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:770CFM; Air Flow - m3/min:-; Noise Rating:71dB; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 225x99mm, 230VAC, 770CFM, 157W, 71dBA, 2950RPM, with Capacitor, Dual Ball Bearing, Wire Leads

Blowers AC Motorized Impeller, 225x99mm, 230VAC, 770CFM, 157W, 71dBA, 2950RPM, with Capacitor, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9567 OAB22599-22-1B
Product Name Fan Blower, 225Mm X 99Mm, 157W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 770 SCFM (1309 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details