Fan Motorized Impellers 230VAC Round - 133mm Dia Ball 188.0 CFM (5.26m³/min) 2 Wire Leads
FAN IMP MTRZD 133X91MM 230VAC W/
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1784-ND | OAB13391-22-1WB |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 188 SCFM (320 m³/hr) | 188 SCFM (320 m³/hr) |
| Maximum Static Pressure | 0.8800 in H2O (1.64 Torr) | |
| Maximum Sound Level | 60 dbA | 60 dbA |
| Nominal Voltage | 230 volts | 230 volts |