ORION Fans AC Fans OA938AP-22-2TB

Description
230VAC 92X38MM
Request a Quote Datasheet
Description
230VAC 92X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA938AP-22-2TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 92X38MM

230VAC 92X38MM

Buy Now Datasheet
FAN AC 92X38 220V BALL, 32cfm - OA938AP-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 220V BALL, 32cfm
OA938AP-22-2TB
FAN AC 92X38 220V BALL, 32cfm OA938AP-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x38mm, 230VAC, 39CFM, 5W, 23dBA, 2400RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 92x38mm, 230VAC, 39CFM, 5W, 23dBA, 2400RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Ac Fan, 39Cfm, 5W, 2400Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7469 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 39Cfm, 5W, 2400Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7469
Ac Fan, 39Cfm, 5W, 2400Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7469
AC FAN, 39CFM, 5W, 2400RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:23dB; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

AC FAN, 39CFM, 5W, 2400RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:23dB; Power Rating:5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA938AP-22-2TB-ND OA938AP-22-2TB OA938AP-22-2TB 36AJ7469
Product Name AC Fans FAN AC 92X38 220V BALL, 32cfm AC Fans Ac Fan, 39Cfm, 5W, 2400Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39 SCFM (66.29 m³/hr) 32 SCFM (54.39 m³/hr) 39 SCFM (66.29 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 230 volts 220 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.52 SCFM (137 m³/hr)
Nominal Voltage 12 volts
View Details