ORION Fans AC Fans OA92AP-22-3WB

Description
230VAC 92X25MM
Request a Quote Datasheet
Description
230VAC 92X25MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA92AP-22-3WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 92X25MM

230VAC 92X25MM

Buy Now Datasheet
Ac Fan, 22Cfm, 6W, 1900Rpm, 92X25Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7457 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 22Cfm, 6W, 1900Rpm, 92X25Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7457
Ac Fan, 22Cfm, 6W, 1900Rpm, 92X25Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7457
AC FAN, 22CFM, 6W, 1900RPM, 92X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:19dB; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

AC FAN, 22CFM, 6W, 1900RPM, 92X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:19dB; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x25mm, 230VAC, 22CFM, 6W, 19dBA, 1900RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 92x25mm, 230VAC, 22CFM, 6W, 19dBA, 1900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 92X25 220V BALL, 21cfm - OA92AP-22-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X25 220V BALL, 21cfm
OA92AP-22-3WB
FAN AC 92X25 220V BALL, 21cfm OA92AP-22-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA92AP-22-3WB-ND 36AJ7457 OA92AP-22-3WB OA92AP-22-3WB
Product Name AC Fans Ac Fan, 22Cfm, 6W, 1900Rpm, 92X25Mm; Nominal Rated Voltage Ac Orion Fans AC Fans FAN AC 92X25 220V BALL, 21cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 22 SCFM (37.39 m³/hr) 22 SCFM (37.39 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details
Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details