ORION Fans AC Fans OA92AP-11-1TB

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1102-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Terminals

Buy Now Datasheet
Fan; 3.62 in. L x 3.62 in. H - 70103374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62 in. L x 3.62 in. H
70103374
Fan; 3.62 in. L x 3.62 in. H 70103374
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - OA92AP-11-1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA92AP-11-1TB
Fans, Thermal Management - Fans - AC Fans OA92AP-11-1TB
FAN AXIAL 92X26MM 115VAC TERM

FAN AXIAL 92X26MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x25mm, 115VAC, 35CFM, 13W, 30dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 92x25mm, 115VAC, 35CFM, 13W, 30dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN AC 92X25 115V BALL, 35cfm - OA92AP-11-1TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X25 115V BALL, 35cfm
OA92AP-11-1TB
FAN AC 92X25 115V BALL, 35cfm OA92AP-11-1TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2477
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2477
AXIAL FAN, BALL, 35CFM, 30DB, 13W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:30dBA; Power Rating:13W RoHS Compliant: Yes

AXIAL FAN, BALL, 35CFM, 30DB, 13W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:30dBA; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet
ORIN Axial - OA92AP-11-1TB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OA92AP-11-1TB
ORIN Axial OA92AP-11-1TB
Fan AC 92X25 115V Ball

Fan AC 92X25 115V Ball

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1102-ND 70103374 OA92AP-11-1TB OA92AP-11-1TB OA92AP-11-1TB 89AH2477 OA92AP-11-1TB
Product Name AC Fans Fan; 3.62 in. L x 3.62 in. H Fans, Thermal Management - Fans - AC Fans AC Fans FAN AC 92X25 115V BALL, 35cfm Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans ORIN Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
6015-9 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details