ORION Fans AC Fan Tray OA900

Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet
Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
AC Fan Tray
OA900
AC Fan Tray OA900
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
  • Heavy Duty steel construction with extruded aluminum side rails
  • EZ-mount clip nuts and fasteners
  • Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Sheung Wan, Hong Kong
AC Fans
OA900
AC Fans OA900
AC Fans AC Fan Tray, 9 Unit, 990CFM, 115VAC, 482x482x45mm

AC Fans AC Fan Tray, 9 Unit, 990CFM, 115VAC, 482x482x45mm

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA900 OA900
Product Name AC Fan Tray AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 990 SCFM (1683 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 10.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
2 suppliers
7025-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details