Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead Wires 22 AWG or terminals
Motor Shaded pole, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA825AP-22-1* |
| Product Name | OA825 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 230 volts |