ORION Fans AC Fans OA60EC-UR-1WB

Description
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1809-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads

Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans Electronically Commutated (EC) Fan, 60x25mm, Voltage Range 95-264VAC, 115/230 Universal Input, 50/60Hz, 19.5CFM, 2.1/2.4W, 31dBA, 3950RPM, Dual Ball Bearing, 2 Wire Leads

AC Fans Electronically Commutated (EC) Fan, 60x25mm, Voltage Range 95-264VAC, 115/230 Universal Input, 50/60Hz, 19.5CFM, 2.1/2.4W, 31dBA, 3950RPM, Dual Ball Bearing, 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA60EC-UR-1WB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA60EC-UR-1WB
Fans, Thermal Management - Fans - AC Fans OA60EC-UR-1WB
FAN EC 60X25MM 95-264VAC

FAN EC 60X25MM 95-264VAC

Supplier's Site
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9606 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9606
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9606
AXIAL FAN, BALL, 60MM, 19.5CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.5CFM; Noise Rating:31dBA; Power Rating:2.4WRoHS Compliant: Yes

AXIAL FAN, BALL, 60MM, 19.5CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.5CFM; Noise Rating:31dBA; Power Rating:2.4WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1809-ND OA60EC-UR-1WB OA60EC-UR-1WB 91AH9606
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.5 SCFM (33.14 m³/hr) 19.5 SCFM (33.14 m³/hr) 19.5 SCFM (33.14 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 95 to 264 volts 95 to 264 volts 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details