ORION Fans AC Fan Tray OA600S

Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet
Description
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
AC Fan Tray
OA600S
AC Fan Tray OA600S
Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
  • Heavy Duty steel construction with extruded aluminum side rails
  • EZ-mount clip nuts and fasteners
  • Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
Sheung Wan, Hong Kong
AC Fans
OA600S
AC Fans OA600S
AC Fans AC Fan Tray, 6 Unit, 660CFM, 115VAC, 432x305x44.5mm

AC Fans AC Fan Tray, 6 Unit, 660CFM, 115VAC, 432x305x44.5mm

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA600S OA600S
Product Name AC Fan Tray AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 660 SCFM (1122 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
40x40x20mm, 24 VDC, 8.802 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
3 suppliers
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details