ORION Fans Fans- AC OA280AP-22-1TB1869K

Description
FAN, AC 230V 1300CFM
Request a Quote
Description
FAN, AC 230V 1300CFM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
FAN, AC 230V 1300CFM

FAN, AC 230V 1300CFM

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number OA280AP-22-1TB1869K
Product Name Fans- AC
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 653348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details