ORION Fans Fans- AC OA280AP-11-1WB1869K

Description
FAN, AC 115V 1300CFM
Request a Quote
Description
FAN, AC 115V 1300CFM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
FAN, AC 115V 1300CFM

FAN, AC 115V 1300CFM

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number OA280AP-11-1WB1869K
Product Name Fans- AC
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - N88-35702 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details