ORION Fans AC Fans OA254EC-11-1WBXC

Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1883-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Round - 254mm Dia Ball 830.0 CFM (23.24m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 254Mm, 830Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 254Mm, 830Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9601
Axial Fan, Ball, 254Mm, 830Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9601
AXIAL FAN, BALL, 254MM, 830CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:75W RoHS Compliant: Yes

AXIAL FAN, BALL, 254MM, 830CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:830CFM; Noise Rating:70dBA; Power Rating:75W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1883-ND 91AH9601
Product Name AC Fans Axial Fan, Ball, 254Mm, 830Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 830 SCFM (1411 m³/hr) 830 SCFM (1411 m³/hr)
Maximum Static Pressure 1.2 in H2O (2.24 Torr)
Maximum Sound Level 70 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details