The FAD1-05010 series is a 50x50x10mm brushless DC axial fan with a hydrodynamic bearing, operating from -10°C to 70°C and rated for 50,000 hours of life. It uses plastic UL94V-0 housing and impeller, with UL 1007 AWG 26 wire leads of 290mm length. The FAD1-05010D * HW11 variant operates at 24 VDC, draws 0.08 A, and delivers 10.3 CFM (0.291 CMM) at 5000 rpm with a static pressure of 2.540 mmAq and a maximum noise level of 27.5 dB/A. The fan weighs 18.0 g.
FAD1-05010DHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 50x10mm 24VDC Hydro WIRE
FAN AXIAL 50X10.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010DHHW11 | FAD1-05010DHHW11 | FAD1-05010DHHW11 |
| Product Name | 50x50x10mm, 24 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 10.3 SCFM (17.51 m³/hr) | 10.3 SCFM (17.51 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 27.5 dbA | 27.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |