ORION Fans AC Fans OA254AN-11-1WB

Description
"FAN AC 254MM(10"") 115V 620CFM"
Request a Quote Datasheet
Description
"FAN AC 254MM(10"") 115V 620CFM"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA254AN-11-1WB-ND - DigiKey
Thief River Falls, MN, United States
"FAN AC 254MM(10"") 115V 620CFM"

"FAN AC 254MM(10"") 115V 620CFM"

Buy Now Datasheet
FAN AC 254MM(10) 115V, 700cfm - OA254AN-11-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 254MM(10) 115V, 700cfm
OA254AN-11-1WB
FAN AC 254MM(10) 115V, 700cfm OA254AN-11-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 700Cfm, 70W, 2200Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7342 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 700Cfm, 70W, 2200Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7342
Ac Fan, 700Cfm, 70W, 2200Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7342
AC FAN, 700CFM, 70W, 2200RPM, 254X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:700CFM; Noise Rating:65dB; Power Rating:70W RoHS Compliant: Yes

AC FAN, 700CFM, 70W, 2200RPM, 254X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:700CFM; Noise Rating:65dB; Power Rating:70W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 700CFM, 70W, 65dBA, 2200RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, High Performance, 254x89mm, 115VAC, 700CFM, 70W, 65dBA, 2200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA254AN-11-1WB-ND OA254AN-11-1WB 36AJ7342 OA254AN-11-1WB
Product Name AC Fans FAN AC 254MM(10) 115V, 700cfm Ac Fan, 700Cfm, 70W, 2200Rpm, 254X89Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 700 SCFM (1190 m³/hr) 700 SCFM (1190 m³/hr) 700 SCFM (1190 m³/hr)
Maximum Static Pressure 0.5300 in H2O (0.9902 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Fan Retainer; Accessory Type Qualtek Electronics - 96B1264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details