ORION Fans AC Fans OA225AP-22-1WB1869K

Description
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA225AP-22-1WB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 620.0 CFM (17.36m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, Ball, 225Mm, 620Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0105 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 225Mm, 620Cfm, 230V; Fan Frame Type Orion Fans
45AJ0105
Ac Axial Fan, Ball, 225Mm, 620Cfm, 230V; Fan Frame Type Orion Fans 45AJ0105
AC AXIAL FAN, BALL, 225MM, 620CFM, 230V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dB; Power Rating:80W; Rated Speed:3100rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 225MM, 620CFM, 230V; Fan Frame Type:Square; Fan Frame Size:225mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:620CFM; Noise Rating:66dB; Power Rating:80W; Rated Speed:3100rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA225AP-22-1WB1869K-ND 45AJ0105
Product Name AC Fans Ac Axial Fan, Ball, 225Mm, 620Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 620 SCFM (1054 m³/hr) 620 SCFM (1054 m³/hr)
Maximum Static Pressure 0.7400 in H2O (1.38 Torr)
Maximum Sound Level 66 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Fans - FAD1-03010BBMW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
7025-7 Series 0.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details