Fan Tubeaxial 115VAC Square - 205mm L x 205mm H Ball 590.0 CFM (16.52m³/min) 2 Terminals
AC Fans AC Fan for Harsh Environment, All Metal, 205x72mm, 115VAC, 590CFM, 80W, 67dBA, 3000RPM, Dual Ball Bearing, Terminals, IP56 Rated
AXIAL FAN, BALL, 590CFM, 67DB, 80W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:205mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dBA; Power Rating:80W RoHS Compliant: Yes
FAN AXIAL 205X72MM 115VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1542-ND | OA205AN-11-1TB1856 | 89AH2415 | OA205AN-11-1TB1856 |
| Product Name | AC Fans | AC Fans | Axial Fan, Ball, 590Cfm, 67Db, 80W, 115V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 590 SCFM (1003 m³/hr) | 590 SCFM (1003 m³/hr) | 590 SCFM (1003 m³/hr) | |
| Maximum Static Pressure | 0.8600 in H2O (1.61 Torr) | |||
| Maximum Sound Level | 67 dbA | 67 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |