ORION Fans AC Fans OA200AN-22-1TB1856

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1540-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 200x220x70mm, 230VAC, 485CFM, 105W, 68dBA, 3300RPM, Dual Ball Bearing, Terminals, IP56 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 200x220x70mm, 230VAC, 485CFM, 105W, 68dBA, 3300RPM, Dual Ball Bearing, Terminals, IP56 Rated

Buy Now Datasheet
Axial Fan, 485Cfm, Ball, 70Mm, 220Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7334 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 485Cfm, Ball, 70Mm, 220Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7334
Axial Fan, 485Cfm, Ball, 70Mm, 220Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7334
AXIAL FAN, 485CFM, BALL, 70MM, 220MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W RoHS Compliant: Yes

AXIAL FAN, 485CFM, BALL, 70MM, 220MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA200AN-22-1TB1856 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA200AN-22-1TB1856
Fans, Thermal Management - Fans - AC Fans OA200AN-22-1TB1856
FAN AXIAL 200X70MM 230VAC TERM

FAN AXIAL 200X70MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1540-ND OA200AN-22-1TB1856 36AJ7334 OA200AN-22-1TB1856
Product Name AC Fans AC Fans Axial Fan, 485Cfm, Ball, 70Mm, 220Mm; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr) 485 SCFM (824 m³/hr) 485 SCFM (824 m³/hr)
Maximum Static Pressure 0.9300 in H2O (1.74 Torr)
Maximum Sound Level 68 dbA 68 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details