Fan Tubeaxial 115VAC Rectangular/Rounded - 220mm L x 200mm H Ball 485.0 CFM (13.58m³/min) 2 Terminals
AC Fans AC Fan for Harsh Environment, All Metal, 200x220x70mm, 115VAC, 485CFM, 105W, 68dBA, 3300RPM, Dual Ball Bearing, Terminals, IP56 Rated
FAN AXIAL 200X70MM 115VAC TERM
AXIAL FAN, 485CFM, BALL, 70MM, 220MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:70mm; Bearing Type:Ball Bearing; Air Flow - CFM:485CFM; Noise Rating:68dB; Power Rating:105W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1538-ND | OA200AN-11-1TB1856 | OA200AN-11-1TB1856 | 36AJ7332 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 485Cfm, Ball, 70Mm, 220Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 485 SCFM (824 m³/hr) | 485 SCFM (824 m³/hr) | 485 SCFM (824 m³/hr) | |
| Maximum Static Pressure | 0.9300 in H2O (1.74 Torr) | |||
| Maximum Sound Level | 68 dbA | 68 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |