ORION Fans AC Fans OA180APL-22-1WB1869K

Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA180APL-22-1WB1869K-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Wire Leads

Buy Now Datasheet
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans - 45AJ0093 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans
45AJ0093
Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans 45AJ0093
AC AXIAL FAN, BALL, 180MM, 400CFM, 230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

AC AXIAL FAN, BALL, 180MM, 400CFM, 230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dB; Power Rating:80W; Rated Speed:3250rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA180APL-22-1WB1869K-ND 45AJ0093
Product Name AC Fans Ac Axial Fan, Ball, 180Mm, 400Cfm, 230V; Fan Frame Type Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr) 400 SCFM (680 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details