Fan Tubeaxial 230VAC Square - 180mm L x 180mm H Ball 400.0 CFM (11.20m³/min) 2 Terminals
AXIAL FAN, BALL, 400CFM, 65DB, 80W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:180mm; External Depth:65mm; Bearing Type:Ball Bearing; Air Flow - CFM:400CFM; Noise Rating:65dBA; Power Rating:80W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA180APL-22-1TB1868-ND | 89AH2408 |
| Product Name | AC Fans | Axial Fan, Ball, 400Cfm, 65Db, 80W, 230V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 400 SCFM (680 m³/hr) | 400 SCFM (680 m³/hr) |
| Maximum Static Pressure | 0.8000 in H2O (1.49 Torr) | |
| Maximum Sound Level | 65 dbA | |
| Nominal Voltage | 230 volts | 230 volts |