Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead Wires 20 AWG or terminals
Motor Capacitor drive, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA180APL-11-1* |
| Product Name | OA180APL Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 530 to 600 SCFM (901 to 1020 m³/hr) |
| Maximum Static Pressure | 0.7800 to 1.1 in H2O (1.46 to 2.06 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 115 volts |