115VAC 176X176X89MM METAL
AC Fans AC Fan for Harsh Environment, All Metal, 176x89mm, 115VAC, 210CFM, 30W, 41dBA, 1650RPM, Dual Ball Bearing, Wire Leads, IP56 Rated
AC FAN, 210CFM, 30W, 1650RPM, 176X89MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:176mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:41dB; Power Rating:30W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA180AN-11-3WB1856-ND | OA180AN-11-3WB1856 | 36AJ7310 |
| Product Name | AC Fans | AC Fans | Ac Fan, 210Cfm, 30W, 1650Rpm, 176X89Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 210 SCFM (357 m³/hr) | 210 SCFM (357 m³/hr) | |
| Maximum Static Pressure | 0.3900 in H2O (0.7286 Torr) | ||
| Maximum Sound Level | 41 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |