Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 103.0 CFM (2.88m³/min) 2 Terminals
AC Fans AC Fan, 172x150x38mm, 115VAC, 103CFM, 26W, 44dBA, 1700RPM, Dual Ball Bearing, Terminals
AC FAN, 103CFM, 26W, 1700RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:103CFM; Noise Rating:44dB RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 172X38.5MM 115VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1046-ND | OA172SAPL-11-3TB | 36AJ7297 | OA172SAPL-11-3TB | OA172SAPL-11-3TB |
| Product Name | AC Fans | AC Fans | Ac Fan, 103Cfm, 26W, 1700Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 172X38 115V BALL, 103cfm | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 103 SCFM (175 m³/hr) | 103 SCFM (175 m³/hr) | 103 SCFM (175 m³/hr) | 103 SCFM (175 m³/hr) | |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | ||||
| Maximum Sound Level | 44 dbA | 44 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |