ORION Fans AC Fans OA172SAPL-11-1WB

Description
115VAC 172X150X38MM
Request a Quote Datasheet
Description
115VAC 172X150X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172SAPL-11-1WB-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X150X38MM

115VAC 172X150X38MM

Buy Now Datasheet
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7291 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7291
Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7291
AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

AC FAN, 228CFM, 28W, 3400RPM, 172X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:228CFM; Noise Rating:58dB RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 172X38 115V BALL, 228cfm - OA172SAPL-11-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X38 115V BALL, 228cfm
OA172SAPL-11-1WB
FAN AC 172X38 115V BALL, 228cfm OA172SAPL-11-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x38mm, 115VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x150x38mm, 115VAC, 228CFM, 28W, 58dBA, 3400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172SAPL-11-1WB-ND 36AJ7291 OA172SAPL-11-1WB OA172SAPL-11-1WB
Product Name AC Fans Ac Fan, 228Cfm, 28W, 3400Rpm, 172X38Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 172X38 115V BALL, 228cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 211 SCFM (359 m³/hr) 228 SCFM (388 m³/hr) 228 SCFM (388 m³/hr)
Maximum Static Pressure 0.7500 in H2O (1.4 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details