Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead Wires or Terminals
Motor Capacitor dirve, impedance and thermally protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA172SAPL-11-1* |
| Product Name | OA172SAPL Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 228 SCFM (388 m³/hr) |
| Maximum Static Pressure | 0.8700 in H2O (1.63 Torr) |
| Maximum Sound Level | 58 dbA |
| Nominal Voltage | 115 volts |