Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
AXIAL FAN, BALL, 300CFM, 61DB, 50W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:300CFM; Noise Rating:61dBA RoHS Compliant: Yes
Features:
AC Fans AC Fan, High Performance, 172x150x51mm, 115VAC, 300CFM, 50W, 61dBA, 3300RPM, Dual Ball Bearing, Terminals
FAN AXIAL 172X50.8MM 115VAC TERM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1037-ND | 89AH2384 | 70103300 | OA172SAP-11-1TBXC | OA172SAP-11-1TBXC | OA172SAP-11-1TBXC |
| Product Name | AC Fans | Axial Fan, Ball, 300Cfm, 61Db, 50W, 115V; Nominal Rated Voltage Ac Orion Fans | Fan, Super High Performance, Low Power,AC, 110VAC, 300CFM | AC Fans | Fans, Thermal Management - Fans - AC Fans | FAN AC 172X150X51 120V 300CFM |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | 0.7800 in H2O (1.46 Torr) | ||||
| Maximum Sound Level | 61 dbA | 32 dbA | 61 dbA | |||
| Nominal Voltage | 115 volts | 115 volts | 120 volts | 115 volts | 120 volts |