ORION Fans AC Fans OA172SAP-11-1TBSF

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1557-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 226Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7265 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 226Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7265
Axial Fan, 226Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7265
AXIAL FAN, 226CFM, BALL, 51MM, 172MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:226CFM; Noise Rating:58dB RoHS Compliant: Yes

AXIAL FAN, 226CFM, BALL, 51MM, 172MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:226CFM; Noise Rating:58dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1557-ND 36AJ7265
Product Name AC Fans Axial Fan, 226Cfm, Ball, 51Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr) 226 SCFM (384 m³/hr)
Maximum Static Pressure 0.7900 in H2O (1.48 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details