Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Wire Leads
AC Fans AC Fan, 172x150x50.8mm, 115VAC, 170CFM, Natural Color, Ball Bearing, Wire Leads
FAN AXIAL 172X50.8MM 115VAC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA172SAN-11-2WB-ND | OA172SAN-11-2WB | OA172SAN-11-2WB |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | |
| Maximum Static Pressure | 0.4900 in H2O (0.9155 Torr) | ||
| Maximum Sound Level | 42 dbA | 42 dbA | |
| Nominal Voltage | 115 volts | 115 volts |