ORION Fans AC Fans OA172AP-11-2WB

Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - OA172AP-11-2WB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172AP-11-2WB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA172AP-11-2WB
Fans, Thermal Management - Fans - AC Fans OA172AP-11-2WB
FAN AXIAL 172X50.8MM 115VAC WIRE

FAN AXIAL 172X50.8MM 115VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x51mm, 115VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x51mm, 115VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 172X51 115V BALL, 170cfm - OA172AP-11-2WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 170cfm
OA172AP-11-2WB
FAN AC 172X51 115V BALL, 170cfm OA172AP-11-2WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7235 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7235
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7235
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA172AP-11-2WB-ND OA172AP-11-2WB OA172AP-11-2WB OA172AP-11-2WB 36AJ7235
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans FAN AC 172X51 115V BALL, 170cfm Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 3.12 Watt (W) Power Brushless DC Axial Fan - D6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details