ORION Fans OA172 Series OA172AP-11-2( )B

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA172 Series - OA172AP-11-2( )B - ORION Fans
Dallas, TX, USA
OA172 Series
OA172AP-11-2( )B
OA172 Series OA172AP-11-2( )B
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires or Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA172AP-11-2( )B
Product Name OA172 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
60x60x20mm, 12 VDC, 10.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details