ORION Fans AC Fans OA172AP-11-1WB1855

Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 215.0 CFM (6.02m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 215.0 CFM (6.02m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1523-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 215.0 CFM (6.02m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Round - 172mm Dia Ball 215.0 CFM (6.02m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172AP-11-1WB1855 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172AP-11-1WB1855
Fans, Thermal Management - Fans - AC Fans OA172AP-11-1WB1855
FAN AXIAL 172X51MM 115VAC WIRE

FAN AXIAL 172X51MM 115VAC WIRE

Supplier's Site
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 215CFM, 42W, 59dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 215CFM, 42W, 59dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet
Ac Fan, 215Cfm, 42W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7232 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 215Cfm, 42W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7232
Ac Fan, 215Cfm, 42W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7232
AC FAN, 215CFM, 42W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:59dB; Power Rating:42W RoHS Compliant: Yes

AC FAN, 215CFM, 42W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:59dB; Power Rating:42W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1523-ND OA172AP-11-1WB1855 OA172AP-11-1WB1855 36AJ7232
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Ac Fan, 215Cfm, 42W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr) 215 SCFM (365 m³/hr) 215 SCFM (365 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
Maximum Sound Level 59 dbA 59 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.71 SCFM (4.6 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details