ORION Fans AC Fans OA162AP-22-2WB1855

Description
230VAC 172X55MM METAL
Request a Quote Datasheet
Description
230VAC 172X55MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA162AP-22-2WB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X55MM METAL

230VAC 172X55MM METAL

Buy Now Datasheet
Axial Fan, 165Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7220 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 165Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7220
Axial Fan, 165Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7220
AXIAL FAN, 165CFM, BALL, 55MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:165CFM; Noise Rating:46dB; Power Rating:32W RoHS Compliant: Yes

AXIAL FAN, 165CFM, BALL, 55MM, 172MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:165CFM; Noise Rating:46dB; Power Rating:32W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x55mm, 230VAC, 165CFM, 32W, 46dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x55mm, 230VAC, 165CFM, 32W, 46dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA162AP-22-2WB1855-ND 36AJ7220 OA162AP-22-2WB1855
Product Name AC Fans Axial Fan, 165Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 189 SCFM (321 m³/hr) 165 SCFM (280 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 43.2 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr)
Blower/Fan Type Axial Fan
View Details
4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details