Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Wire Leads
AC Fans AC Fan, 172x55mm, 230VAC, 241CFM, 31W, 66dBA, 3400RPM, Dual Ball Bearing, Wire Leads
FAN AXIAL 172X55MM 230VAC WIRE
AXIAL FAN, 230CFM, BALL, 55MM, 150MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:230CFM; Noise Rating:53dB; Power Rating:42W RoHS Compliant: Yes
Great Value. Terminal connections available by special order. Contact your local Allied sales representative.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1028-ND | OA162-5E-230WB | OA162-5E-230WB | 36AJ7215 | 70103593 | OA162-5E-230WB |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 230Cfm, Ball, 55Mm, 150Mm; Nominal Rated Voltage Ac Orion Fans | Fan; 137 mm Dia.; 55 mm; 230 VAC; 230 CFM; 50/60 Hz; 37 W; AC Cooling; 52 dB | FAN AC 172X51 230V BALL, 241cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 230 SCFM (391 m³/hr) | 230 SCFM (391 m³/hr) | 230 SCFM (391 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |
| Maximum Static Pressure | 0.6300 in H2O (1.18 Torr) | 0.7300 in H2O (1.36 Torr) | ||||
| Maximum Sound Level | 53 dbA | 53 dbA | 66 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts | 230 volts |