ORION Fans AC Fans OA125AP-22-3TB

Description
230VAC 120X25MM
Request a Quote Datasheet
Description
230VAC 120X25MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA125AP-22-3TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 120X25MM

230VAC 120X25MM

Buy Now Datasheet
FAN AC 120X25 220V BALL, 53cfm - OA125AP-22-3TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X25 220V BALL, 53cfm
OA125AP-22-3TB
FAN AC 120X25 220V BALL, 53cfm OA125AP-22-3TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 120x25mm, 230VAC, 53CFM, 14W, 33dBA, 2000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 120x25mm, 230VAC, 53CFM, 14W, 33dBA, 2000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Ac Fan, 53Cfm, 14W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7213 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 53Cfm, 14W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7213
Ac Fan, 53Cfm, 14W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7213
AC FAN, 53CFM, 14W, 2000RPM, 120X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:33dB; Power Rating:14W; IP Rating:-RoHS Compliant: Yes

AC FAN, 53CFM, 14W, 2000RPM, 120X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:33dB; Power Rating:14W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA125AP-22-3TB-ND OA125AP-22-3TB OA125AP-22-3TB 36AJ7213
Product Name AC Fans FAN AC 120X25 220V BALL, 53cfm AC Fans Ac Fan, 53Cfm, 14W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr) 53 SCFM (90.09 m³/hr) 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 230 volts 220 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 129LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 2557329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 351 SCFM (597 m³/hr)
Maximum Sound Level 65 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details