ORION Fans OA125 Series OA125AP-11-3*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA125 Series - OA125AP-11-3* - ORION Fans
Dallas, TX, USA
OA125 Series
OA125AP-11-3*
OA125 Series OA125AP-11-3*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA125AP-11-3*
Product Name OA125 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details