Frame Diecast Aluminum
Impeller PBT, UL94V-O plastic
Connection 2x Lead Wires 22 AWG or terminals
Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OA125AP-11/22-3W** |
| Product Name | OA125 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42 SCFM (71.39 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 22 dbA |
| Nominal Voltage | 115 to 230 volts |