Fan Tubeaxial 115/230VAC Square - 120mm L x 120mm H Ball 81.0 CFM (2.27m³/min) 4 Wire Leads
Dual voltage fans are the perfect solution for manufacturers that ship products internationally. Configure for use with 110 or 220 V.
FAN AXL 119.5X26.2MM 115/230VAC
AXIAL FAN, BALL, 75CFM, 37DB, 13W, 230V; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:37dBA; Power Rating:13W RoHS Compliant: Yes
AC Fans AC Fan, Dual Voltage, 120x25mm, 115/230VAC, 81CFM, 13W, 32dBA, 2900RPM, Dual Ball Bearing, Wire Leads
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1020-ND | 70103685 | OA125AP-11/22-1WB | 89AH2378 | OA125AP-11/22-1WB |
| Product Name | AC Fans | Fan; 120 x 120 mm; 25 mm; 115/230 V; 81CFM; 13 W; 33 dBA; Ball; 2900 RPM | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 75Cfm, 37Db, 13W, 230V; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 81 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | 75 SCFM (127 m³/hr) | |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) | 0.2300 in H2O (0.4297 Torr) | |||
| Maximum Sound Level | 32 dbA | 32 dbA | 32 dbA | ||
| Nominal Voltage | 115 to 230 volts | 115 to 230 volts | 0.5000 volts | 115 to 230 volts |