ORION Fans AC Fans OA119AP-22-2TB

Description
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1019-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 95.0 CFM (2.66m³/min) 2 Terminals

Buy Now Datasheet
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans - 36AJ7199 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans
36AJ7199
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans 36AJ7199
AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 230VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 127x38mm, 230VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN AC 127X38 220V BALL, 95cfm - OA119AP-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 220V BALL, 95cfm
OA119AP-22-2TB
FAN AC 127X38 220V BALL, 95cfm OA119AP-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA119AP-22-2TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA119AP-22-2TB
Fans, Thermal Management - Fans - AC Fans OA119AP-22-2TB
FAN AXIAL 127X38.5MM 230VAC TERM

FAN AXIAL 127X38.5MM 230VAC TERM

Supplier's Site
ORIN Axial - OA119AP-22-2TB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OA119AP-22-2TB
ORIN Axial OA119AP-22-2TB
Fan AC 127X38 230V Ball

Fan AC 127X38 230V Ball

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1019-ND 36AJ7199 OA119AP-22-2TB OA119AP-22-2TB OA119AP-22-2TB OA119AP-22-2TB
Product Name AC Fans Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans AC Fans FAN AC 127X38 220V BALL, 95cfm Fans, Thermal Management - Fans - AC Fans ORIN Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 230 volts 220 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details