Fan Tubeaxial 230VAC Square - 156mm L x 156mm H Ball 106.0 CFM (2.97m³/min) 2 Terminals
AC Fans Louvered Filter Fan Hinged Guard Kit with 254mm Fan Installed, 230VAC, 106CFM, 15W, 46dBA, 3100RPM, IP54 Rated
LOUVERED FILTER FAN HINGED GUARD KIT WITH 254 MM FAN INSTALLED, 230V
FAN AXIAL 156X74MM 230VAC TERM
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1751-ND | OA109LFGH221T | 36AJ7180 | OA109LFGH221T |
| Product Name | AC Fans | AC Fans | Louvered Filter Fan Hinged Guard Kit With 254 Mm Fan Installed, 230V Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 106 SCFM (180 m³/hr) | 106 SCFM (180 m³/hr) | ||
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | |||
| Maximum Sound Level | 46 dbA | 46 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |